Promax Tool Company 3 Flute Rougher-Finisher for Aluminum - Series 119 119-02024

Description
3 Flute Rougher-Finisher for Aluminum - Series 119 Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications Best in Aluminum and and light alloys Eccentric relieved for a 25% stronger cutting edge Exceptionally smooth running end mill at maximum speeds Available in Advanced AlTiN (Part Number ending in 4) and ZrN (Part Number ending in 6) coatings
Datasheet
Description
3 Flute Rougher-Finisher for Aluminum - Series 119 Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications Best in Aluminum and and light alloys Eccentric relieved for a 25% stronger cutting edge Exceptionally smooth running end mill at maximum speeds Available in Advanced AlTiN (Part Number ending in 4) and ZrN (Part Number ending in 6) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute Rougher-Finisher for Aluminum - Series 119 - 119-02024 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute Rougher-Finisher for Aluminum - Series 119
119-02024
3 Flute Rougher-Finisher for Aluminum - Series 119 119-02024
3 Flute Rougher-Finisher for Aluminum - Series 119 Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications Best in Aluminum and and light alloys Eccentric relieved for a 25% stronger cutting edge Exceptionally smooth running end mill at maximum speeds Available in Advanced AlTiN (Part Number ending in 4) and ZrN (Part Number ending in 6) coatings

3 Flute Rougher-Finisher for Aluminum - Series 119

Series 119 3 Flute Rougher-Finisher for Aluminum.

View Speeds and Feeds page.


Features:

  • Designend to improve performance in profiling and pocket rougher-finishing applications
  • Best in Aluminum and and light alloys
  • Eccentric relieved for a 25% stronger cutting edge
  • Exceptionally smooth running end mill at maximum speeds
  • Available in Advanced AlTiN (Part Number ending in 4) and ZrN (Part Number ending in 6) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 119-02024
Product Name 3 Flute Rougher-Finisher for Aluminum - Series 119
Cutter Type Roughing; Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Dovetail - 733265-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Dovetail
View Details
Series 1200 2-Flute Carbide End Mill - 12004TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-T - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details