Promax Tool Company 3 Flute Rougher-Finisher for Stainless Steel - Series 117 117-02414

Description
3 Flute Rougher-Finisher for Stainless Steel - Series 117 Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Standard with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Datasheet
Description
3 Flute Rougher-Finisher for Stainless Steel - Series 117 Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Standard with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute Rougher-Finisher for Stainless Steel - Series 117 - 117-02414 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute Rougher-Finisher for Stainless Steel - Series 117
117-02414
3 Flute Rougher-Finisher for Stainless Steel - Series 117 117-02414
3 Flute Rougher-Finisher for Stainless Steel - Series 117 Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys K-land corner radius is standard for corner edge protection An eccentric relief cutting edge allows for 25% more strength Run extremely smooth at maximum speeds Standard with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings

3 Flute Rougher-Finisher for Stainless Steel - Series 117

Series 117 3 Flute Rougher-Finisher for Stainless Steel.

View Speeds and Feeds page.


Features:

  • Designed for aggressive slotting and pocket milling
  • Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys
  • K-land corner radius is standard for corner edge protection
  • An eccentric relief cutting edge allows for 25% more strength
  • Run extremely smooth at maximum speeds
  • Standard with TiCN (Part Number ending in 2) and Advanced AlTiN (Part Number ending in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 117-02414
Product Name 3 Flute Rougher-Finisher for Stainless Steel - Series 117
Cutter Type Roughing; Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Shoulder Milling Tools - CoroMill 290 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
View Details
Series 1260 3 Flute 50 Deg. TIN End Mill - 12602 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details