Promax Tool Company 3 Flute Ball for Stainless Steel - Series 113 113-00814

Description
3 Flute Ball for Stainless Steel - Series 113 Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Available with TiCN and AlTiN coatings
Datasheet
Description
3 Flute Ball for Stainless Steel - Series 113 Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Available with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute Ball for Stainless Steel - Series 113 - 113-00814 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute Ball for Stainless Steel - Series 113
113-00814
3 Flute Ball for Stainless Steel - Series 113 113-00814
3 Flute Ball for Stainless Steel - Series 113 Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Available with TiCN and AlTiN coatings

3 Flute Ball for Stainless Steel - Series 113

Series 113 3 Flute Ball End Mill for Stainless Steel.

View Speeds and Feeds page.


Features:

  • These tools combine chip clearance and strength for the most difficult slotting and pocketing applications.
  • 35 Degree Helix
  • Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds.
  • Available with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 113-00814
Product Name 3 Flute Ball for Stainless Steel - Series 113
Cutter Type Finishing; Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 5.12 inch (130 mm)
View Details
WhizThrill Solid Carbide Metric Deburring Thread Mills with Internal Coolant - NBK-ISO - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details
Roughers for Space Age Exotic Materials - Series 101 - 101-04015 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
High Performance Carbide End Mills - MVH Series Variable Helix - 4 Flute - Melin Tool Company
Specs
Cutter Type Finishing; Endmill
Geometry Radius
Cutting Ends Single
View Details