ProMation Engineering, Inc. Linear Electric Actuator PL2000

Description
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For example, the down stroke can be set with full force for consistent seating regardless of wear with the up stroke set by a mechanical switch to protect the stem plug connection. Proportional Control – Precision proportional control is achieved through a microcontroller based printed circuit board featuring 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple manual positioning.
Datasheet
Description
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For example, the down stroke can be set with full force for consistent seating regardless of wear with the up stroke set by a mechanical switch to protect the stem plug connection. Proportional Control – Precision proportional control is achieved through a microcontroller based printed circuit board featuring 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple manual positioning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Electric Actuator - PL2000 - ProMation Engineering, Inc.
Brooksville, FL, United States
Linear Electric Actuator
PL2000
Linear Electric Actuator PL2000
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For example, the down stroke can be set with full force for consistent seating regardless of wear with the up stroke set by a mechanical switch to protect the stem plug connection. Proportional Control – Precision proportional control is achieved through a microcontroller based printed circuit board featuring 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple manual positioning.

Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel.
Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For example, the down stroke can be set with full force for consistent seating regardless of wear with the up stroke set by a mechanical switch to protect the stem plug connection.
Proportional Control – Precision proportional control is achieved through a microcontroller based printed circuit board featuring 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and
feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators.
Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple manual positioning.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PL2000
Product Name Linear Electric Actuator
Valve Motion Linear
Stroke Length 1.97 inch (50 mm)
Actuator Force 2000 lbs (907 kg)
AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details
Valve Actuators - 199190650 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Light Duty Electric Actuator -  - DynaQuip Controls
Specs
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
View Details
Pneumatic valve - VUWS-LT25-M32U-M-G14 - Festo Corporation
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details