ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PE Series

Description
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
Datasheet
Description
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PE Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PE Series
Spring Return Quarter-Turn Electric Actuator PE Series
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control. Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.

The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply voltages. The PE(O) Series mechanical connections utilize an ISO 5211 mounting system, Size F12 with an 8 point 36 mm female drive. The PE(O) Series is offered in two control modes: on/off (2 position control), or Proportional (modulating) control.
Application requirements will dictate whether to utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model.
Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PE Series
Product Name Spring Return Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 3185 In-lbs (3672 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 120 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatics, Hydraulics - Actuators/Cylinders - ADN-S-12-10-I-P-A - Quarktwin Technology Ltd.
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Light Duty Electric Actuator -  - DynaQuip Controls
Specs
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
View Details
Compact Electric Actuator 3 inch & 4 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Valve Actuators - 199190651 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details