ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PDO Series

Description
PDO Series 2300 in lbs / 260 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet
Description
PDO Series 2300 in lbs / 260 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PDO Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PDO Series
Spring Return Quarter-Turn Electric Actuator PDO Series
PDO Series 2300 in lbs / 260 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater

PDO Series

2300 in lbs / 260 Nm - w/ Manual Override

The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers.

  • Available in torque ranges to suit most needs
  • Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation
  • Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC
  • NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack
  • Rugged board design for increased electronic connection reliability
  • ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators
  • Manual override for single-handed positioning available on all 4 models
  • Easy-to-see Raised Position indicator
  • Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PDO Series
Product Name Spring Return Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 2300 In-lbs (2652 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 24 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Actuator 5 inch & 6 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
24V AC/DC Metal Modulating Plastic Actuator - VB030M-022 - Bonomi North America, Inc.
Specs
Operation Modulating
AC Voltage 24 volts
DC Voltage 24 volts
View Details