ProMation Engineering, Inc. Explosion Proof Spring Return Actuators PD

Description
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.
Datasheet
Description
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Spring Return Actuators - PD - ProMation Engineering, Inc.
Brooksville, FL, United States
Explosion Proof Spring Return Actuators
PD
Explosion Proof Spring Return Actuators PD
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.

The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators.

The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback.
Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation

The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PD
Product Name Explosion Proof Spring Return Actuators
Valve Motion Linear
Actuator Torque 2300 In-lbs (2652 kg-cm)
AC Voltage 24 to 230 volts
Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details
Precision Modulating Actuators, CML -  - Rotork plc
Specs
Valve Motion Linear
Operation Modulating
Control Signal Input Milliampere
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DRRD-16-180-FH-Y9A - Quarktwin Technology Ltd.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details