ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PCO Series

Description
PCO Series 1750 in lbs / 200 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet
Description
PCO Series 1750 in lbs / 200 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PCO Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PCO Series
Spring Return Quarter-Turn Electric Actuator PCO Series
PCO Series 1750 in lbs / 200 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater

PCO Series

1750 in lbs / 200 Nm - w/ Manual Override

The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers.

  • Available in torque ranges to suit most needs
  • Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation
  • Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC
  • NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack
  • Rugged board design for increased electronic connection reliability
  • ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators
  • Manual override for single-handed positioning available on all 4 models
  • Easy-to-see Raised Position indicator
  • Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PCO Series
Product Name Spring Return Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 1750 In-lbs (2018 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 24 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Valve Actuators - 199190651 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details