ProMation Engineering, Inc. Explosion Proof Spring Return Actuators PB

Description
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.
Datasheet
Description
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Spring Return Actuators - PB - ProMation Engineering, Inc.
Brooksville, FL, United States
Explosion Proof Spring Return Actuators
PB
Explosion Proof Spring Return Actuators PB
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback. Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.

The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators.

The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of actuator position. Other standard items include an anti-condensation heater, two auxiliary switches, ISO 5211 mounting, permanently lubricated locking gear train, and a clutchless manual handwheel. In addition to on/off control, the explosion proof actuators can have proportional control with 4–20 mA, 0–10, 2–10, and 1–5vdc input and feedback.
Also available: torque switch to protect motors and valves, additional auxiliary switches, and 0–220° rotation

The explosion proof actuators range in torque from 300 to 13,250 in lbs and are available in 24vac, 24vdc, 120vac, and 230vac voltages. The output gearing and mounting patterns are the same as our standard product and therefore fully compatible with valve, damper couplers and linkages that are used for nearly any industrial application.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Rotary Actuators
Product Number PB
Product Name Explosion Proof Spring Return Actuators
Rotational Output Shaft
Body Material Aluminum
Rotation Angle 220°
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Electric Actuator - S Series (Deep Base) - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electric cylinder - EGSK-46-500-20P - Festo Corporation
Specs
Maximum Torque 1018 In-lbs (1173 kg-cm)
Linear Stroke 19.69 inch (500 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details