ProMation Engineering, Inc. Spring Return Quarter-Turn Electric Actuator PB Series

Description
PB Series 1150 in lbs / 130 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet
Description
PB Series 1150 in lbs / 130 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Quarter-Turn Electric Actuator - PB Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Spring Return Quarter-Turn Electric Actuator
PB Series
Spring Return Quarter-Turn Electric Actuator PB Series
PB Series 1150 in lbs / 130 Nm - w/o Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack Rugged board design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed positioning available on all 4 models Easy-to-see Raised Position indicator Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater

PB Series

1150 in lbs / 130 Nm - w/o Manual Override

The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers.

  • Available in torque ranges to suit most needs
  • Spring driven rack and pinion mechanism provides failsafe operation during a loss of power situation
  • Proportional or On/Off Control - Responds to a wide range of industry-standard signals such as 4-20mA or 0-10, 1-5, 2-10VDC
  • NEMA 4/4X Cast Aluminum Alloy Housing - Resists environmental attack
  • Rugged board design for increased electronic connection reliability
  • ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators
  • Manual override for single-handed positioning available on all 4 models
  • Easy-to-see Raised Position indicator
  • Ambient Operating range -22°F to +125°F (-30°C to +52°C) with internal anti-condensation heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number PB Series
Product Name Spring Return Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 1150 In-lbs (1326 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 24 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Valve Actuators - 199190649 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
3-Way Plastic On/Off Electric Valve Actuator - TEBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details
Spring Return Electric Actuator - ASC12 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details