ProMation Engineering, Inc. Quarter-Turn Electric Actuator P6 Series

Description
P6 Series 5750 in lbs / 650 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet
Description
P6 Series 5750 in lbs / 650 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Electric Actuator - P6 Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Quarter-Turn Electric Actuator
P6 Series
Quarter-Turn Electric Actuator P6 Series
P6 Series 5750 in lbs / 650 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater

P6 Series

5750 in lbs / 650 Nm - On/Off/Jog/Proportional

The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves.

Standard and Hazardous Location

This page describes our Standard Location Product offerings, click here for the Hazardous Location Products.
For convenience, click here for a
Hazardous Location Technical Data Sheet or a Hazardous Location IOM.

Features and Benefits

  • Rugged Board Design for increased electronic connection reliability
  • Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability
  • Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals
  • NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack
  • ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators
  • Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series)
  • Easy-to-see Raised Position Indicator
  • Positive Mechanical Stops in base (600 in lbs and above)
  • Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number P6 Series
Product Name Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 5800 In-lbs (6688 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 12 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Compact Electric Actuator 1/2 inch – 2 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Inductive sensor - IN5417 - ifm efector inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Pneumatic valve - VUWS-LT20-T32H-M-N18 - Festo Corporation
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details