ProMation Engineering, Inc. Explosion Proof Quarter Turn Actuators P6 N7

Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Datasheet
Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Quarter Turn Actuators - P6 N7 - ProMation Engineering, Inc.
Brooksville, FL, United States
Explosion Proof Quarter Turn Actuators
P6 N7
Explosion Proof Quarter Turn Actuators P6 N7
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls.

Explosion Proof and Ignition Proof

  • Certifications:
    Class I, Division 1, Groups C, D;
    Class II, Division 1, Groups E, F, G;
    Class III; T6 (85°C)
    Ex d IIB Gb T6;
    Ex tb IIIC T85°C Db
    Class I, Zone 1, AEx d IIB Gb T6;
    Zone 21, AEx tb IIIC T85°C Db
  • Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers.
  • 120vac and 230vac voltages
    • 800-13,250 in lbs torque
    • Dual Acting Quarter Turn
    • On/Off or Proportional Control
    • Clutchless Manual Handwheel
    • Self-Locking Gear Train
    • Raised Indicator

The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number P6 N7
Product Name Explosion Proof Quarter Turn Actuators
Valve Motion Rotary
Operation OnOff
Actuator Torque 5750 In-lbs (6630 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 120 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
24VDC Metal On/Off Electric Actuator - VB015M-002 - Bonomi North America, Inc.
Specs
Operation OnOff
DC Voltage 24 volts
View Details
3-Way Premium Multi-Voltage Electrically Actuated Ball Valves - TEBVB - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
View Details
Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
Duty Cycle 50 (%)
View Details