ProMation Engineering, Inc. Quarter-Turn Electric Actuator P4 Series

Description
P4 Series 3500 in lbs / 400 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Description
P4 Series 3500 in lbs / 400 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet
Datasheet Summary
Powered by GS/AI

The P4 Series Quarter-Turn Electric Actuator from ProMation Engineering, Inc. is designed for high torque applications, offering a torque range of 2,200 to 5,750 in lbs (248 to 650 Nm). It features a robust NEMA 4/4X/IP67 rated powder-coated aluminum enclosure, ensuring durability in various environments. The actuator utilizes epicyclic gearing and includes mechanical end stops for enhanced reliability. It supports multiple control modes, including proportional, jog, and on/off, and is compatible with various control signals ranging from 3.3 to 230 volts AC/DC. The actuator is equipped with a standard anti-condensation heater, dual SPDT auxiliary switches, and a clear position indicator for ease of use. Its design minimizes failure modes by eliminating the need for clutches and motor brakes, making it suitable for demanding industrial applications such as valve control.

Datasheet Summary
Powered by GS/AI

The P4 Series Quarter-Turn Electric Actuator from ProMation Engineering, Inc. is designed for high torque applications, offering a torque range of 2,200 to 5,750 in lbs (248 to 650 Nm). It features a robust NEMA 4/4X/IP67 rated powder-coated aluminum enclosure, ensuring durability in various environments. The actuator utilizes epicyclic gearing and includes mechanical end stops for enhanced reliability. It supports multiple control modes, including proportional, jog, and on/off, and is compatible with various control signals ranging from 3.3 to 230 volts AC/DC. The actuator is equipped with a standard anti-condensation heater, dual SPDT auxiliary switches, and a clear position indicator for ease of use. Its design minimizes failure modes by eliminating the need for clutches and motor brakes, making it suitable for demanding industrial applications such as valve control.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Electric Actuator - P4 Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Quarter-Turn Electric Actuator
P4 Series
Quarter-Turn Electric Actuator P4 Series
P4 Series 3500 in lbs / 400 Nm - On/Off/Jog/Proportio nal The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater

P4 Series

3500 in lbs / 400 Nm - On/Off/Jog/Proportional

The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves.

Standard and Hazardous Location

This page describes our Standard Location Product offerings, click here for the Hazardous Location Products.
For convenience, click here for a
Hazardous Location Technical Data Sheet or a Hazardous Location IOM.

Features and Benefits

  • Rugged Board Design for increased electronic connection reliability
  • Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability
  • Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals
  • NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack
  • ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators
  • Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series)
  • Easy-to-see Raised Position Indicator
  • Positive Mechanical Stops in base (600 in lbs and above)
  • Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number P4 Series
Product Name Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating
Actuator Torque 3500 In-lbs (4036 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 12 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inductive sensor - IN5410 - ifm efector inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2-Way Plastic On/Off Electric Valve Actuator - EBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator - EAX230-073 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 110 volts
Enclosure NEMA 4X; NEMA 7; NEMA 9; NEMA 8
View Details