ProMation Engineering, Inc. Explosion Proof Quarter Turn Actuators P3 N7

Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Description
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.
Datasheet
Datasheet Summary
Powered by GS/AI

The ProMation Engineering P3 N7 Explosion Proof Quarter Turn Actuator is designed for use in hazardous locations, certified to Class I, Division 1, Groups C, D and Class II, Division 1, Groups E, F, G standards. It operates within a torque range of 1,335 in-lbs (150 Nm) and is compatible with various voltage options including 24VAC, 24VDC, 120VAC, and 230VAC. This actuator features a dual acting mechanism and can be configured for on/off or proportional control, with options for a mechanical torque switch and additional auxiliary switches. The design includes a clutchless manual handwheel, a raised position indicator for easy visibility, and a self-locking gear train for enhanced reliability. It is suitable for applications in oil and gas, mining, food processing, chemicals, and power industries, controlling various types of valves and dampers.

Datasheet Summary
Powered by GS/AI

The ProMation Engineering P3 N7 Explosion Proof Quarter Turn Actuator is designed for use in hazardous locations, certified to Class I, Division 1, Groups C, D and Class II, Division 1, Groups E, F, G standards. It operates within a torque range of 1,335 in-lbs (150 Nm) and is compatible with various voltage options including 24VAC, 24VDC, 120VAC, and 230VAC. This actuator features a dual acting mechanism and can be configured for on/off or proportional control, with options for a mechanical torque switch and additional auxiliary switches. The design includes a clutchless manual handwheel, a raised position indicator for easy visibility, and a self-locking gear train for enhanced reliability. It is suitable for applications in oil and gas, mining, food processing, chemicals, and power industries, controlling various types of valves and dampers.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Quarter Turn Actuators - P3 N7 - ProMation Engineering, Inc.
Brooksville, FL, United States
Explosion Proof Quarter Turn Actuators
P3 N7
Explosion Proof Quarter Turn Actuators P3 N7
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications: Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, G; Class III; T6 (85°C) Ex d IIB Gb T6; Ex tb IIIC T85°C Db Class I, Zone 1, AEx d IIB Gb T6; Zone 21, AEx tb IIIC T85°C Db Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or Proportional Control Clutchless Manual Handwheel Self-Locking Gear Train Raised Indicator The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls.

Explosion Proof and Ignition Proof

  • Certifications:
    Class I, Division 1, Groups C, D;
    Class II, Division 1, Groups E, F, G;
    Class III; T6 (85°C)
    Ex d IIB Gb T6;
    Ex tb IIIC T85°C Db
    Class I, Zone 1, AEx d IIB Gb T6;
    Zone 21, AEx tb IIIC T85°C Db
  • Rugged and reliable, ProMation Engineering Hazardous Location Electric Actuators are designed for use in Oil and Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers.
  • 120vac and 230vac voltages
    • 800-13,250 in lbs torque
    • Dual Acting Quarter Turn
    • On/Off or Proportional Control
    • Clutchless Manual Handwheel
    • Self-Locking Gear Train
    • Raised Indicator

The P Series Hazardous Location Actuators are ideal for OEM's who need rugged industrial performance on small to medium size valves or dampers in hazardous locations. Control options are Premium Proportional or On/Off and products can be configured for OEM specifications such as rotation from 0° to 180° of rotation for ball valves or custom proportional spans for dampers.

Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number P3 N7
Product Name Explosion Proof Quarter Turn Actuators
Valve Motion Rotary
Operation OnOff
Actuator Torque 1335 In-lbs (1539 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 120 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMART Electric Actuators - JE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage
View Details
Electric Industrial Actuators, PAX1 -  - Rotork plc
Specs
Valve Motion Linear
Stroke Length 0.9843 inch (25 mm)
Actuator Force 650 lbs (295 kg)
View Details
Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details
Pneumatic valve - VUWS-L20-M32U-M-N18 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details