ProMation Engineering, Inc. Quarter-Turn Electric Actuator P1.B Series

Description
P1.B Series 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet
Description
P1.B Series 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Electric Actuator - P1.B Series - ProMation Engineering, Inc.
Brooksville, FL, United States
Quarter-Turn Electric Actuator
P1.B Series
Quarter-Turn Electric Actuator P1.B Series
P1.B Series 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves. Standard and Hazardous Location This page describes our Standard Location Product offerings, click here for the Hazardous Location Products. For convenience, click here for a Hazardous Location Technical Data Sheet or a Hazardous Location IOM. Features and Benefits Rugged Board Design for increased electronic connection reliability Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series) Easy-to-see Raised Position Indicator Positive Mechanical Stops in base (600 in lbs and above) Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater

P1.B Series

135 in lbs / 15 Nm - 12v, 24v, 120v, 230v

The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air handling louvers and gas shutoff valves.

Standard and Hazardous Location

This page describes our Standard Location Product offerings, click here for the Hazardous Location Products.
For convenience, click here for a
Hazardous Location Technical Data Sheet or a Hazardous Location IOM.

Features and Benefits

  • Rugged Board Design for increased electronic connection reliability
  • Patented Self-Locking Drive and Epicyclic Gearing — No Brake or Clutch, increasing mechanical reliability
  • Proportional, Jog or On/Off Control — Responds to a wide range of industry-standard signals
  • NEMA 4/4X Cast Aluminum Alloy Housing — Resists environmental attack
  • ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile
  • Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators
  • Manual Override for single-handed positioning (handwheel on P2 and larger, socket on P1 & P1.A series)
  • Easy-to-see Raised Position Indicator
  • Positive Mechanical Stops in base (600 in lbs and above)
  • Ambient Operating Range -22°F to +125°F (-30°C to +52°C) with internal heater
Supplier's Site Datasheet

Technical Specifications

  ProMation Engineering, Inc.
Product Category Electric Valve Actuators
Product Number P1.B Series
Product Name Quarter-Turn Electric Actuator
Valve Motion Rotary
Operation OnOff
Actuator Torque 135 In-lbs (156 kg-cm)
Full Range of Rotary Motion 90°
AC Voltage 120 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Actuator 1/2 inch – 2 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Light Duty Electric Actuator -  - DynaQuip Controls
Specs
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
View Details
Internal Battery Back-Up Electric Actuator - SNS20 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
220VAC CSA Approved Explosion-Proof Metal On/Off Electric Actuator - EAX080-004 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 220 volts
Enclosure NEMA 4X; NEMA 7; NEMA 9; NEMA 8
View Details