Prolific Technology, Inc. Power Transformer PL-2519

Description
Product overview: PL-2519 from Prolific Technology Inc. is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-PL-2519 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: PL-2519 from Prolific Technology Inc. is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-PL-2519 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Transformer - 164-PL-2519 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Transformer
164-PL-2519
Power Transformer 164-PL-2519
Product overview: PL-2519 from Prolific Technology Inc. is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-PL-2519 can be used for catalog matching and distributor lookup.

Product overview: PL-2519 from Prolific Technology Inc. is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-PL-2519 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Transformers - PL-2519 - 833884-PL-2519 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - PL-2519
833884-PL-2519
Power Transformers - PL-2519 833884-PL-2519
Manufacturer: Prolific Technology Inc. Win Source Part Number: 833884-PL-2519 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Prolific Technology Inc.
Win Source Part Number: 833884-PL-2519
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 164-PL-2519 833884-PL-2519
Product Name Power Transformer Power Transformers - PL-2519
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Switching Converter, SMPS Transformers - ZB1053-AED - ODG (Origin Data Global)
Specs
Category Signal
Other Transformer Types / Applications For DC/DC Converters
Mounting Surface Mount
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details