PROLABS
UCS-MR-1X081RV-A-C -- MEMORY
ProLabs
Memory
UCS-MR-1X081RV-A-C
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
UCS-MR-1X081RV-A-C |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Memory Category
NVSRAM; SRAM Chip
Access Time
55 ns
Density
64 kbits
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers