PROLABS
C-2933D4SR4RN/16G -- MEMORY
ProLabs
Memory
C-2933D4SR4RN/16G
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
C-2933D4SR4RN/16G |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
DRAM Chip
Access Time
20 ns
Number of Words
64000 k
View Details
Memory Category
SRAM; SRAM Chip
Access Time
35 ns
Density
4 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
EEPROM; EEPROM
Access Time
150 to 300 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details