PROLABS
C-2933D4DR8S/16G -- MEMORY
ProLabs
Memory
C-2933D4DR8S/16G
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
C-2933D4DR8S/16G |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
EEPROM; EEPROM
Access Time
900 ns
Density
1 kbits
View Details
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details