PROLABS
C-2400D4DR4LRN/32G -- MEMORY
ProLabs
Memory
C-2400D4DR4LRN/32G
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
C-2400D4DR4LRN/32G |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details
Memory Category
EEPROM; EEPROM
Access Time
150 to 250 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers