PUI Audio Alarms, Buzzers, and Sirens - XL-450-1 XL-450-1

Description
Manufacturer: PUI Audio, Inc. Win Source Part Number: 1119432-XL-450-1 Packaging: Bulk Termination: Wire Leads Voltage Rating: 12V Height - Seated (Max): 1.020" (25.90mm) Mounting: Panel Mount, Flange Technology: Piezo Frequency: 3.5kHz Input Type: DC Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: PUI Audio, Inc. Win Source Part Number: 1119432-XL-450-1 Packaging: Bulk Termination: Wire Leads Voltage Rating: 12V Height - Seated (Max): 1.020" (25.90mm) Mounting: Panel Mount, Flange Technology: Piezo Frequency: 3.5kHz Input Type: DC Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - XL-450-1 - XL-450-1 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - XL-450-1
XL-450-1
Alarms, Buzzers, and Sirens - XL-450-1 XL-450-1
Manufacturer: PUI Audio, Inc. Win Source Part Number: 1119432-XL-450-1 Packaging: Bulk Termination: Wire Leads Voltage Rating: 12V Height - Seated (Max): 1.020" (25.90mm) Mounting: Panel Mount, Flange Technology: Piezo Frequency: 3.5kHz Input Type: DC Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: PUI Audio, Inc.
Win Source Part Number: 1119432-XL-450-1
Packaging: Bulk
Termination: Wire Leads
Voltage Rating: 12V
Height - Seated (Max): 1.020" (25.90mm)
Mounting: Panel Mount, Flange
Technology: Piezo
Frequency: 3.5kHz
Input Type: DC
Driver Circuitry: Indicator, Internally Driven
Categories: Audio Products
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number XL-450-1
Product Name Alarms, Buzzers, and Sirens - XL-450-1
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 6221584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 50 mm (1.97 inch)
View Details