Projects Unlimited, Inc. Buzzer, Audio, Continuous, 2.9Khz, 107Db; Transducer Function Projects Unlimited X-2629-TWT-R

Description
BUZZER, AUDIO, CONTINUOUS, 2.9KHZ, 107DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:14V; Operating Current Max:35mA; Sound Level SPL:107dBA; Sound Level Distance:10cm; Resonant RoHS Compliant: Yes
Datasheet
Description
BUZZER, AUDIO, CONTINUOUS, 2.9KHZ, 107DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:14V; Operating Current Max:35mA; Sound Level SPL:107dBA; Sound Level Distance:10cm; Resonant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Audio, Continuous, 2.9Khz, 107Db; Transducer Function Projects Unlimited - 98K3358 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Audio, Continuous, 2.9Khz, 107Db; Transducer Function Projects Unlimited
98K3358
Buzzer, Audio, Continuous, 2.9Khz, 107Db; Transducer Function Projects Unlimited 98K3358
BUZZER, AUDIO, CONTINUOUS, 2.9KHZ, 107DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:14V; Operating Current Max:35mA; Sound Level SPL:107dBA; Sound Level Distance:10cm; Resonant RoHS Compliant: Yes

BUZZER, AUDIO, CONTINUOUS, 2.9KHZ, 107DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:14V; Operating Current Max:35mA; Sound Level SPL:107dBA; Sound Level Distance:10cm; Resonant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 98K3358
Product Name Buzzer, Audio, Continuous, 2.9Khz, 107Db; Transducer Function Projects Unlimited
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details