Buzzers Transducer, Externally Driven Piezo 12V 4kHz 90dB @ 12V, 10cm Custom Solder Pads
Buzzers Transducer, Externally Driven Piezo 12V 4kHz 90dB @ 12V, 10cm Custom Solder Pads
Buzzers Transducer, Externally Driven Piezo 12V 4kHz 90dB @ 12V, 10cm Custom Solder Pads
BUZZER PIEZO 12V 22.5MM CUSTOM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 668-1534-2-ND | SMT-2240-TW-2-R |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | Solder Tabs | |
| Mounting | Custom | |
| Tone | Noncontinuous |