PUI Audio Alarms, Buzzers, and Sirens SMT-0931-S-R

Description
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1479-2-ND
Alarms, Buzzers, and Sirens 668-1479-2-ND
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 668-1479-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1479-6-ND
Alarms, Buzzers, and Sirens 668-1479-6-ND
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 668-1479-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1479-1-ND
Alarms, Buzzers, and Sirens 668-1479-1-ND
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6V 80mA 3.1kHz 95dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SMT-0931-S-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SMT-0931-S-R
Audio Products - Alarms, Buzzers, and Sirens SMT-0931-S-R
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD

BUZZER MAGNETIC 3.6V 8.5X8.5 SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1479-2-ND SMT-0931-S-R
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous
Frequency 3100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7716963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details
Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Magnetic Transducer -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Technology Electromagnetic
View Details