Manufacturer: PUI Audio, Inc.
Win Source Part Number: 804913-SMT-0827-S-2-
Packaging: Reel
Mounting Style: SMD
Termination: Solder Pads
Voltage - Rated: 3.6V
Technology: Magnetic
Frequency: 2.7kHz
Input Type: Zero-Peak Signal
Current - Supply: 90mA
Operating Mode: Single Tone
Voltage Range: 2.5 ~ 4.5V
Port Location: Side
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
Sound Pressure Level (SPL): 92dB at 3.6V, 10cm
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Buzzers Transducer, Externally Driven Electromechanical/Ma
Buzzers Transducer, Externally Driven Electromechanical/Ma
Buzzers Transducer, Externally Driven Electromechanical/Ma
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | SMT-0827-S-2-R | 668-1072-1-ND | SMT-0827-S-2-R |
| Product Name | Alarms, Buzzers, and Sirens - SMT-0827-S-2-R | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs | ||
| Mounting | Surface | Surface | |
| Tone | Noncontinuous | ||
| Frequency | 2700 Hz |