BUZZER MAGN 3.6V 7.5X7.5 SMD
TRANSDUCER SMD 3.6V 7.5X7.5MM 80
TRANSDUCER SMD 3.6V 7.5X7.5MM 80
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 668-SMT-0823-S-HTTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2500 Hz |
| Sound Pressure Level | 80 dB |