PUI Audio Speakers SMS-1508MS-HT-R

Description
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-SMS-1508MS-HT-RDKR-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

Supplier's Site Datasheet
Speakers - 668-SMS-1508MS-HT-RTR-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

Supplier's Site Datasheet
Speakers - 668-SMS-1508MS-HT-RCT-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 800mW 400Hz ~ 10kHz Top Square

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-SMS-1508MS-HT-RDKR-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speaker - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
 - 8765281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 5 watts
Maximum Power 5 watts
Impedance 4 ohms
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, Outdoor Speaker - Voyager 60 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details