EM INDICATOR 2700HZ 82DB 3V SMD
EM INDICATOR 2700HZ 82DB 3V SMD
EM INDICATOR 2700HZ 82DB 3V SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 668-SMI-0927-S-3VTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2700 Hz |
| Sound Pressure Level | 82 dB |