PUI Audio Microphones POM-5242L-R

Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) Solder Pads
Request a Quote Datasheet
Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1640-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1640-ND
Microphones 668-1640-ND
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) Solder Pads

Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
POM-5242L-R
Microphones POM-5242L-R
Microphones 2.2kOhm x 6mm

Microphones 2.2kOhm x 6mm

Buy Now Datasheet
Audio Products - Microphones - POM-5242L-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-5242L-R
Audio Products - Microphones POM-5242L-R
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1640-ND POM-5242L-R POM-5242L-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details