PUI Audio Audio Products - Microphones POM-2746P

Description
MIC COND ANLG OMNI -46DB 0.236D
Description
MIC COND ANLG OMNI -46DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
POM-2746P
Audio Products - Microphones POM-2746P
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number POM-2746P
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers