PUI Audio Audio Products - Microphones POM-2246S-2-R

Description
MIC COND ANLG OMNI -46DB 0.236D
Datasheet
Description
MIC COND ANLG OMNI -46DB 0.236D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - POM-2246S-2-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-2246S-2-R
Audio Products - Microphones POM-2246S-2-R
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
POM-2246S-2-R
Microphones POM-2246S-2-R
Microphones 2.2kOhm x 6mm

Microphones 2.2kOhm x 6mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number POM-2246S-2-R POM-2246S-2-R
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details