PUI Audio Microphones POM-2246L-C33-LW100-R

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Wire Leads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1494-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1494-ND
Microphones 668-1494-ND
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Wire Leads

50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Wire Leads

Buy Now Datasheet
Audio Products - Microphones - POM-2246L-C33-LW100-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-2246L-C33-LW100-R
Audio Products - Microphones POM-2246L-C33-LW100-R
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site
Sheung Wan, Hong Kong
Microphones OMNI DIRECTIONAL MICROPHONE -46DB

Microphones OMNI DIRECTIONAL MICROPHONE -46DB

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1494-ND POM-2246L-C33-LW100-R POM-2246L-C33-LW100-R
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details