PUI Audio Microphones POM-2244P-C3310-2-R

Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±3dB) PC Pins
Request a Quote Datasheet
Description
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±3dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1415-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1415-ND
Microphones 668-1415-ND
Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±3dB) PC Pins

Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±3dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones MICROPHONE -44 DB 2 VDC .5 MA 2.2 KOHM

Microphones MICROPHONE -44 DB 2 VDC .5 MA 2.2 KOHM

Buy Now Datasheet
Audio Products - Microphones - POM-2244P-C3310-2-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-2244P-C3310-2-R
Audio Products - Microphones POM-2244P-C3310-2-R
MIC COND ANLG OMNI -44DB 0.236D

MIC COND ANLG OMNI -44DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1415-ND POM-2244P-C3310-2-R POM-2244P-C3310-2-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details