PUI Audio Motors - AC, DC HD-EMC0503-LW27

Description
5X2.5MM 3V BRUSHLESS ERM HAPTIC
Request a Quote Datasheet
Description
5X2.5MM 3V BRUSHLESS ERM HAPTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMC0503-LW27-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMC0503-LW27-ND
Motors - AC, DC 668-HD-EMC0503-LW27-ND
5X2.5MM 3V BRUSHLESS ERM HAPTIC

5X2.5MM 3V BRUSHLESS ERM HAPTIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMC0503-LW27-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011223002-ND - DigiKey
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1400 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
Gearbox Ratio 3.8 : 1
View Details
DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
 - PBL.5210 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details