PUI Audio Motors - AC, DC HD-EMB2212

Description
21.5X12MM ERM HAPTIC 7500RPM
Request a Quote Datasheet
Description
21.5X12MM ERM HAPTIC 7500RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMB2212-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMB2212-ND
Motors - AC, DC 668-HD-EMB2212-ND
21.5X12MM ERM HAPTIC 7500RPM

21.5X12MM ERM HAPTIC 7500RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMB2212-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Brushed Motors - MMP D22-376J-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details