PUI Audio Motors - AC, DC HD-EMB1104-SM-3

Description
SMD HD MOTOR 3VDC 15000RPM
Request a Quote Datasheet
Description
SMD HD MOTOR 3VDC 15000RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMB1104-SM-3CT-ND - DigiKey
Thief River Falls, MN, United States
SMD HD MOTOR 3VDC 15000RPM

SMD HD MOTOR 3VDC 15000RPM

Buy Now Datasheet
Motors - AC, DC - 668-HD-EMB1104-SM-3TR-ND - DigiKey
Thief River Falls, MN, United States
SMD HD MOTOR 3VDC 15000RPM

SMD HD MOTOR 3VDC 15000RPM

Buy Now Datasheet
Motors - AC, DC - 668-HD-EMB1104-SM-3DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD HD MOTOR 3VDC 15000RPM

SMD HD MOTOR 3VDC 15000RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMB1104-SM-3CT-ND
Product Name Motors - AC, DC
DC Voltage Range 2.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Brushless Motors - MMP BL86-425F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 14.9 amps
View Details
FRAMELESS MOTOR - 77FSF30-D15047-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 19.4 in-oz/amp (137 mN-m/amp)
Output Power 0.6312 HP
View Details