PUI Audio Motors - AC, DC HD-EM1003-LW15-R

Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EM1003-LW15-R-ND - DigiKey
Thief River Falls, MN, United States
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EM1003-LW15-R-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
Brushed Motors - MMP S22-346E-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details