PUI Audio Motors - AC, DC HD-EM0602-LW15-R

Description
BRUSHLESS HD MOTOR 3VDC 15000RPM
Request a Quote Datasheet
Description
BRUSHLESS HD MOTOR 3VDC 15000RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EM0602-LW15-R-ND - DigiKey
Thief River Falls, MN, United States
BRUSHLESS HD MOTOR 3VDC 15000RPM

BRUSHLESS HD MOTOR 3VDC 15000RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EM0602-LW15-R-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1280 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
22S28 Brush DC Coreless Motor - 22S28 205E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details