PUI Audio Microphones DMM-2726-B

Description
MEMS DIGITAL MIC -26DB 1.8VDC 64
Request a Quote Datasheet
Description
MEMS DIGITAL MIC -26DB 1.8VDC 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-2726-BCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 64

MEMS DIGITAL MIC -26DB 1.8VDC 64

Buy Now Datasheet
Microphones - 668-DMM-2726-BDKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 64

MEMS DIGITAL MIC -26DB 1.8VDC 64

Buy Now Datasheet
Microphones - 668-DMM-2726-BTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 64

MEMS DIGITAL MIC -26DB 1.8VDC 64

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-2726-BCT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details