PUI Audio Alarms, Buzzers, and Sirens AW-30SBR

Description
Buzzers Indicator, Internally Driven Piezo 24V 190 ~ 260mA Multiple 108dB @ 24V, 100cm Base Mount
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 24V 190 ~ 260mA Multiple 108dB @ 24V, 100cm Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1632-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1632-ND
Alarms, Buzzers, and Sirens 668-1632-ND
Buzzers Indicator, Internally Driven Piezo 24V 190 ~ 260mA Multiple 108dB @ 24V, 100cm Base Mount

Buzzers Indicator, Internally Driven Piezo 24V 190 ~ 260mA Multiple 108dB @ 24V, 100cm Base Mount

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - AW-30SBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
AW-30SBR
Audio Products - Alarms, Buzzers, and Sirens AW-30SBR
BUZZER PIEZO 24V 109X109MM BASE

BUZZER PIEZO 24V 109X109MM BASE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1632-ND AW-30SBR
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Mounting Base Mount
Tone Noncontinuous
Sound Pressure Level 108 dB
Rate of Tone (pulses/sec) Variable
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1710898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details