PUI Audio Alarms, Buzzers, and Sirens AW-10FW-NSVC

Description
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1250-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1250-ND
Alarms, Buzzers, and Sirens 668-1250-ND
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 668-1250-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28.6 mm (1.13 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details