PUI AUDIO
AT-130 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AT-130
Description
BUZZER PIEZO 13MM CUSTOM
Description
BUZZER PIEZO 13MM CUSTOM
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
AT-130
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
AT-130 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
42.5 mm (1.67 inch)
View Details