PUI Audio Speakers & Transducers AT-1220-TT-2-R

Description
Speakers & Transducers 1.5V 75dBA 2048Hz
Datasheet
Description
Speakers & Transducers 1.5V 75dBA 2048Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AT-1220-TT-2-R
Speakers & Transducers AT-1220-TT-2-R
Speakers & Transducers 1.5V 75dBA 2048Hz

Speakers & Transducers 1.5V 75dBA 2048Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AT-1220-TT-2-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - JC54W-4C - MISCO
Specs
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details