PUI AUDIO
AT-12 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AT-12
Description
BUZZER PIEZO 24MM FLANGE
Description
BUZZER PIEZO 24MM FLANGE
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
AT-12
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
AT-12 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Frequency
|
6000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface
Agency Approvals
CE
Sound Level
92 to 110 dB
View Details