PUI Audio Speakers ASE04508MR-LW150-WP-R

Description
8 Ohms General Purpose Speaker 2W 420Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 420Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1656-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1656-ND
Speakers 668-1656-ND
8 Ohms General Purpose Speaker 2W 420Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 420Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASE04508MR-LW150-WP-R
Speakers & Transducers ASE04508MR-LW150-WP-R
Speakers & Transducers SPEAKER ENCLOSURE 2 W 8 OHM 80 DB

Speakers & Transducers SPEAKER ENCLOSURE 2 W 8 OHM 80 DB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1656-ND ASE04508MR-LW150-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.01 inch (305 mm)
View Details
 - TITAN SUB-A15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Impedance 4 ohms
Frequency Response 45 to 150 Hz
View Details
Speaker - 100SF08-3 - MISCO
Specs
Nominal Power 20 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details