PUI Audio Speakers AS05008PR-A-R

Description
8 Ohms General Purpose Speaker 1W 550Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 550Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1368-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1368-ND
Speakers 668-1368-ND
8 Ohms General Purpose Speaker 1W 550Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 1W 550Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05008PR-A-R
Speakers & Transducers AS05008PR-A-R
Speakers & Transducers 1W 8 OHM 84 DBA 550HZ PAPER

Speakers & Transducers 1W 8 OHM 84 DBA 550HZ PAPER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1368-ND AS05008PR-A-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details