PUI Audio Speakers AS04504AS

Description
SPEAKER 42MM 6W 4OHM 140HZ 97DB
Request a Quote Datasheet
Description
SPEAKER 42MM 6W 4OHM 140HZ 97DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04504AS-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 42MM 6W 4OHM 140HZ 97DB

SPEAKER 42MM 6W 4OHM 140HZ 97DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04504AS-ND
Product Name Speakers
Resonance Frequency 140 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details