PUI Audio Speakers AS04008PR-WR-R

Description
8 Ohms General Purpose Speaker 500mW 700Hz ~ 4.8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 700Hz ~ 4.8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1115-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1115-ND
Speakers 668-1115-ND
8 Ohms General Purpose Speaker 500mW 700Hz ~ 4.8kHz Top Round

8 Ohms General Purpose Speaker 500mW 700Hz ~ 4.8kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04008PR-WR-R
Speakers & Transducers AS04008PR-WR-R
Speakers & Transducers .5W 8 OHM 92DBA 700HZ PAPER

Speakers & Transducers .5W 8 OHM 92DBA 700HZ PAPER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1115-ND AS04008PR-WR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - LC10WF-8A - MISCO
Specs
Nominal Power 60 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details