PUI Audio Speakers AS04008CO-2-R

Description
8 Ohms General Purpose Speaker 1.5W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1360-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1360-ND
Speakers 668-1360-ND
8 Ohms General Purpose Speaker 1.5W 200Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1.5W 200Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04008CO-2-R
Speakers & Transducers AS04008CO-2-R
Speakers & Transducers 1.5W 8 OHM 84DB 450HZ

Speakers & Transducers 1.5W 8 OHM 84DB 450HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1360-ND AS04008CO-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details