PUI Audio Speakers AS03908AS-R

Description
8 Ohms General Purpose Speaker 5W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 5W 130Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1543-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1543-ND
Speakers 668-1543-ND
8 Ohms General Purpose Speaker 5W 130Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 5W 130Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS03908AS-R
Speakers & Transducers AS03908AS-R
Speakers & Transducers SPEAKER

Speakers & Transducers SPEAKER

Buy Now Datasheet
Miniature Full Range Speaker 39Mm X 39Mm 5W 8 Ohm; Driver Type Pui Audio - 95Y0604 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Full Range Speaker 39Mm X 39Mm 5W 8 Ohm; Driver Type Pui Audio
95Y0604
Miniature Full Range Speaker 39Mm X 39Mm 5W 8 Ohm; Driver Type Pui Audio 95Y0604
Miniature Full Range Speaker 39mm x 39mm 5W 8 Ohm; Driver Type:General Purpose; External Width - Metric:39mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:78dB; Frequency Response Min:130Hz; Frequency Response Max:20kHz

Miniature Full Range Speaker 39mm x 39mm 5W 8 Ohm; Driver Type:General Purpose; External Width - Metric:39mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:78dB; Frequency Response Min:130Hz; Frequency Response Max:20kHz

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 668-1543-ND AS03908AS-R 95Y0604
Product Name Speakers Speakers & Transducers Miniature Full Range Speaker 39Mm X 39Mm 5W 8 Ohm; Driver Type Pui Audio
Resonance Frequency 250 Hz
Weight 48.53 g (1.71 oz)
SPL 78 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Car Audio, Subwoofer - G312 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details